Manufacturer: Microsemi Corporation
Win Source Part Number: 1325041-MS2361
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 87.5W
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 2.6A
Gain: 9dB
Transistor Type: NPN
Frequency - Transition: 1.025GHz ~ 1.15GHz
Supplier Device Package: M115
Temperature Range - Operating: 200°C (TJ)
Case / Package: M115
ECCN: EAR99
Fake Threat In the Open Market: 80
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 80-MS2361,MS2361-ND,
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 65V 1.15GHZ M115
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325041-MS2361 | MS2361 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; M115 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |