MICROSEMI CORP.
MMA004AA -- RF AND WIRELESS - RF AMPLIFIERS
Microsemi Corp.
RF and Wireless - RF Amplifiers
MMA004AA
Description
IC RF AMP 6GHZ-18GHZ
Description
IC RF AMP 6GHZ-18GHZ
Suppliers
RF and Wireless - RF Amplifiers
MMA004AA
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
MMA004AA |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
6000 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Gain
RoHS Compliant
RoHS
Gain Flatness
15.9 dB
View Details
Applications
RF Microwave
Frequency Range
750 to 870 MHz
Minimum Gain
21.3 dB
View Details
3 suppliers
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details