Manufacturer: Microsemi Corporation
Win Source Part Number: 114843-LX5530LQ
Test Frequency: 6GHz
Frequency: 4.5GHz to 6GHz
Gain: 33dB
RF Type: 802.11a, WiMAX
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 114843-LX5530LQ |
| Product Name | RF Amplifiers - LX5530LQ |
| Applications | RF Microwave |