Microsemi Corp. Integrated Circuits (ICs) - PMIC - Battery Chargers LX2208ILD

Description
Win Source Part Number: 1189146-LX2208ILD Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Reverse Current Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 12-TFDFN Exposed Pad Supplier Device Package: 12-MLPD (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LX2208ILD-ND,150-LX2 208ILD Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1189146-LX2208ILD Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Reverse Current Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 12-TFDFN Exposed Pad Supplier Device Package: 12-MLPD (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LX2208ILD-ND,150-LX2 208ILD Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - 1189146-LX2208ILD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Chargers
1189146-LX2208ILD
Integrated Circuits (ICs) - PMIC - Battery Chargers 1189146-LX2208ILD
Win Source Part Number: 1189146-LX2208ILD Category: Integrated Circuits (ICs)>PMIC - Battery Chargers Package: Tube Standard Package: 1 Mounting: SMD (SMT) Interface: USB Fault Protection: Over Current, Over Temperature, Reverse Current Voltage - Supply (Max): 6V Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2A Battery Pack Voltage: 4.2V Package / Case: 12-TFDFN Exposed Pad Supplier Device Package: 12-MLPD (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LX2208ILD-ND,150-LX2 208ILD Product Status: Obsolete

Win Source Part Number: 1189146-LX2208ILD
Category: Integrated Circuits (ICs)>PMIC - Battery Chargers
Package: Tube
Standard Package: 1
Mounting: SMD (SMT)
Interface: USB
Fault Protection: Over Current, Over Temperature, Reverse Current
Voltage - Supply (Max): 6V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Package / Case: 12-TFDFN Exposed Pad
Supplier Device Package: 12-MLPD (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: LX2208ILD-ND,150-LX2208ILD
Product Status: Obsolete

Buy Now Datasheet
Battery Chargers - LX2208ILD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LX2208ILD
Battery Chargers LX2208ILD
Charger IC Lithium Ion/Polymer 12-MLPD (3x3)

Charger IC Lithium Ion/Polymer 12-MLPD (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs
Product Number 1189146-LX2208ILD LX2208ILD
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion
Features Over Current Protection
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24159 Fully Integrated Switch Mode One Cell Li-Ion Charger with Full USB-Compliance. - BQ24159YFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2167811 - RS Components, Ltd.
Specs
Package Type Wlp
Pins 49
Operating Temperature 85 C (185 F)
View Details