Microsemi Corp. PMIC - PMIC - Battery Chargers - LX2206ILD-TR LX2206ILD-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 114842-LX2206ILD-TR Packaging: Reel - TR Fault Protection: Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD (3x3) Maximum Supply Voltage: 6V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 114842-LX2206ILD-TR Packaging: Reel - TR Fault Protection: Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD (3x3) Maximum Supply Voltage: 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LX2206ILD-TR - 114842-LX2206ILD-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LX2206ILD-TR
114842-LX2206ILD-TR
PMIC - PMIC - Battery Chargers - LX2206ILD-TR 114842-LX2206ILD-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 114842-LX2206ILD-TR Packaging: Reel - TR Fault Protection: Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLPD (3x3) Maximum Supply Voltage: 6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 114842-LX2206ILD-TR
Packaging: Reel - TR
Fault Protection: Reverse Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Maximum Supply Voltage: 6V

Buy Now Datasheet
Battery Chargers - LX2206ILD-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
LX2206ILD-TR
Battery Chargers LX2206ILD-TR
Charger IC Lithium Ion/Polymer 10-MLPD (3x3)

Charger IC Lithium Ion/Polymer 10-MLPD (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - LX2206ILD-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
LX2206ILD-TR
Integrated Circuits (ICs) - PMIC - Battery Chargers LX2206ILD-TR
IC BATT CHG LI-ION 1CELL 10MLPD

IC BATT CHG LI-ION 1CELL 10MLPD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 114842-LX2206ILD-TR LX2206ILD-TR LX2206ILD-TR
Product Name PMIC - PMIC - Battery Chargers - LX2206ILD-TR Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Package Type 10-MLPD (3x3) 10-TFDFN Exposed Pad
Cells 1
Supply Voltage 6 volts
Charge Current 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ24401P - Lingto Electronic Limited
Specs
Cell Type Nickel Metal Hydride
Charge Current 1 mA
View Details
Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details