Microsemi Corp. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1970IDU LX1970IDU

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 089877-LX1970IDU Packaging: Bulk Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 089877-LX1970IDU Packaging: Bulk Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1970IDU - 089877-LX1970IDU - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1970IDU
089877-LX1970IDU
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1970IDU 089877-LX1970IDU
Manufacturer: Microsemi Corporation Win Source Part Number: 089877-LX1970IDU Packaging: Bulk Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 520nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 089877-LX1970IDU
Packaging: Bulk
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 520nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 089877-LX1970IDU
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LX1970IDU
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details