Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX1686ECPW LX1686ECPW

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209694-LX1686ECPW Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 84kHz ~ 116kHz Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Dimming: Yes Family Name: LX1686 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): DS3881E+C; DS3882E+T&R/C-W; DS3882E+T&R/C; Introduction Date: April 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209694-LX1686ECPW Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 84kHz ~ 116kHz Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Dimming: Yes Family Name: LX1686 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): DS3881E+C; DS3882E+T&R/C-W; DS3882E+T&R/C; Introduction Date: April 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX1686ECPW
LX1686ECPW
PMIC - PMIC - Lighting, Ballast Controllers - LX1686ECPW LX1686ECPW
Manufacturer: Microsemi Corporation Win Source Part Number: 1209694-LX1686ECPW Packaging: Reel - TR Type: CCFL Controller Operating Temperature Range: 0°C ~ 85°C Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 84kHz ~ 116kHz Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Dimming: Yes Family Name: LX1686 Categories: Integrated Circuits (ICs) Operating Supply Current: 5mA Manufacturer Homepage: www.microsemi.com Manufacturer Package: 24-TSSOP Alternative Parts (Cross-Reference): DS3881E+C; DS3882E+T&R/C-W; DS3882E+T&R/C; Introduction Date: April 20, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209694-LX1686ECPW
Packaging: Reel - TR
Type: CCFL Controller
Operating Temperature Range: 0°C ~ 85°C
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 84kHz ~ 116kHz
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Dimming: Yes
Family Name: LX1686
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 24-TSSOP
Alternative Parts (Cross-Reference): DS3881E+C; DS3882E+T&R/C-W; DS3882E+T&R/C;
Introduction Date: April 20, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX1686ECPW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX1686ECPW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details