Ushio America, Inc. Wireless LED Remote Control Zylight

Description
The world’s fastest gaffer. Now you can have the power of Zylink™ wireless technology and DMX control in the palm of your hand. The award-winning Zylight Remote lets you wirelessly control all of the functions of our intelligent LED light instruments. With ten independent ZyLink™ networks, each with an unlimited number of Zylight fixtures, the lighting possibilities are endless. DMX512A compatibility is also built in, with a full-size XLR connector ready for your standard cables. Plug the Remote in to your lighting control board and command any Zylight installation wirelessly and intelligently from most anywhere in the venue. Whether on the set or in the theater, mounted on a grid or your camera, Zylight brings a new dimension to lighting control with the Remote. Integrated Power The built-in rechargeable battery gives you hours of wireless control, and can be recharged from an AC Adapter, or through any computer’s USB port. No external power supply is necessary for operation. Three extra buttons control special functions such as cross fades, and a removable belt clip keeps this powerful yet compact tool within easy reach. Features & Benefits Wireless Operation of all Zylight Features DMX 512A Input Rechargeable Battery Long Operating Range Applications No climbing ladders Freedom to adjust in front of a monitor No DMX cables to run Save time adjusting lights
Datasheet
Description
The world’s fastest gaffer. Now you can have the power of Zylink™ wireless technology and DMX control in the palm of your hand. The award-winning Zylight Remote lets you wirelessly control all of the functions of our intelligent LED light instruments. With ten independent ZyLink™ networks, each with an unlimited number of Zylight fixtures, the lighting possibilities are endless. DMX512A compatibility is also built in, with a full-size XLR connector ready for your standard cables. Plug the Remote in to your lighting control board and command any Zylight installation wirelessly and intelligently from most anywhere in the venue. Whether on the set or in the theater, mounted on a grid or your camera, Zylight brings a new dimension to lighting control with the Remote. Integrated Power The built-in rechargeable battery gives you hours of wireless control, and can be recharged from an AC Adapter, or through any computer’s USB port. No external power supply is necessary for operation. Three extra buttons control special functions such as cross fades, and a removable belt clip keeps this powerful yet compact tool within easy reach. Features & Benefits Wireless Operation of all Zylight Features DMX 512A Input Rechargeable Battery Long Operating Range Applications No climbing ladders Freedom to adjust in front of a monitor No DMX cables to run Save time adjusting lights
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless LED Remote Control - Zylight - Ushio America, Inc.
Cypress, CA, USA
Wireless LED Remote Control
Zylight
Wireless LED Remote Control Zylight
The world’s fastest gaffer. Now you can have the power of Zylink™ wireless technology and DMX control in the palm of your hand. The award-winning Zylight Remote lets you wirelessly control all of the functions of our intelligent LED light instruments. With ten independent ZyLink™ networks, each with an unlimited number of Zylight fixtures, the lighting possibilities are endless. DMX512A compatibility is also built in, with a full-size XLR connector ready for your standard cables. Plug the Remote in to your lighting control board and command any Zylight installation wirelessly and intelligently from most anywhere in the venue. Whether on the set or in the theater, mounted on a grid or your camera, Zylight brings a new dimension to lighting control with the Remote. Integrated Power The built-in rechargeable battery gives you hours of wireless control, and can be recharged from an AC Adapter, or through any computer’s USB port. No external power supply is necessary for operation. Three extra buttons control special functions such as cross fades, and a removable belt clip keeps this powerful yet compact tool within easy reach. Features & Benefits Wireless Operation of all Zylight Features DMX 512A Input Rechargeable Battery Long Operating Range Applications No climbing ladders Freedom to adjust in front of a monitor No DMX cables to run Save time adjusting lights

The world’s fastest gaffer.
Now you can have the power of Zylink™ wireless technology and DMX control in the palm of your hand. The award-winning Zylight Remote lets you wirelessly control all of the functions of our intelligent LED light instruments. With ten independent ZyLink™ networks, each with an unlimited number of Zylight fixtures, the lighting possibilities are endless. DMX512A compatibility is also built in, with a full-size XLR connector ready for your standard cables. Plug the Remote in to your lighting control board and command any Zylight installation wirelessly and intelligently from most anywhere in the venue.

Whether on the set or in the theater, mounted on a grid or your camera, Zylight brings a new dimension to lighting control with the Remote.

Integrated Power
The built-in rechargeable battery gives you hours of wireless control, and can be recharged from an AC Adapter, or through any computer’s USB port. No external power supply is necessary for operation. Three extra buttons control special functions such as cross fades, and a removable belt clip keeps this powerful yet compact tool within easy reach.

Features & Benefits

  • Wireless Operation of all Zylight Features
  • DMX 512A Input
  • Rechargeable Battery
  • Long Operating Range

Applications

  • No climbing ladders
  • Freedom to adjust in front of a monitor
  • No DMX cables to run
  • Save time adjusting lights
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Lighting Controls
Product Number Zylight
Product Name Wireless LED Remote Control
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details