BAS85 - Schottky barrier diode MELF 2-Pin Product overview: BAS85,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS85,135 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367052-BAS85,135
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: LLDS; MiniMelf
Base Product Number: BAS85
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr: 2.3 µA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf
Diode Schottky 30V 200mA Surface Mount LLDS; MiniMelf
DIODE SCHOT 30V 200MA LLDS
DIODE SCHOT 30V 200MA LLDS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 280-BAS85,135 | 1367052-BAS85,135 | 1727-6380-6-ND | BAS85,135 | BAS85,135 |
| Product Name | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 C (-40 F) | 125 C (257 F) | 125 C (257 F) |