Microsemi Corp. Interface - Interface - Telecom - LE9642PQCT LE9642PQCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052234-LE9642PQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052234-LE9642PQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9642PQCT - 1052234-LE9642PQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9642PQCT
1052234-LE9642PQCT
Interface - Interface - Telecom - LE9642PQCT 1052234-LE9642PQCT
Manufacturer: Microsemi Corporation Win Source Part Number: 1052234-LE9642PQCT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-QFN (7x7) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.135 V to 3.465 V Operating Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052234-LE9642PQCT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-QFN (7x7)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.135 V to 3.465 V
Operating Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1052234-LE9642PQCT
Product Name Interface - Interface - Telecom - LE9642PQCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260807-SI32192-A-ZM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers