Microsemi Corp. Interface - Interface - Telecom - LE9531DETC LE9531DETC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002455-LE9531DETC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002455-LE9531DETC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9531DETC - 002455-LE9531DETC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9531DETC
002455-LE9531DETC
Interface - Interface - Telecom - LE9531DETC 002455-LE9531DETC
Manufacturer: Microsemi Corporation Win Source Part Number: 002455-LE9531DETC Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 002455-LE9531DETC
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 002455-LE9531DETC
Product Name Interface - Interface - Telecom - LE9531DETC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 1900722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers