Microsemi Corp. Interface - Interface - Telecom - LE9530DETC LE9530DETC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002454-LE9530DETC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETCT; Le9530DETC; Le9530CETC; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 002454-LE9530DETC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETCT; Le9530DETC; Le9530CETC; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530DETC - 002454-LE9530DETC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530DETC
002454-LE9530DETC
Interface - Interface - Telecom - LE9530DETC 002454-LE9530DETC
Manufacturer: Microsemi Corporation Win Source Part Number: 002454-LE9530DETC Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 48-eTQFP Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Operating Supply Current: 40mA Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETCT; Le9530DETC; Le9530CETC; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1,250

Manufacturer: Microsemi Corporation
Win Source Part Number: 002454-LE9530DETC
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-eTQFP
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): SI32178-B-FMR; Le9530DETCT; Le9530DETC; Le9530CETC;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250

Buy Now Datasheet
Telecom Interface ICs - LE9530DETC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LE9530DETC
Telecom Interface ICs LE9530DETC
Telecom Interface ICs 2CH UNIV SLIC, 145V, eTQFP48

Telecom Interface ICs 2CH UNIV SLIC, 145V, eTQFP48

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 002454-LE9530DETC LE9530DETC
Product Name Interface - Interface - Telecom - LE9530DETC Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4066D,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details