Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom LE9502BTCT

Description
Win Source Part Number: 1069306-LE9502BTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 3.3V Package / Case: 44-TQFP Exposed Pad Supplier Device Package: 44-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9502BTCTTR,LE9 502BTCT-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1069306-LE9502BTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 3.3V Package / Case: 44-TQFP Exposed Pad Supplier Device Package: 44-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9502BTCTTR,LE9 502BTCT-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1069306-LE9502BTCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1069306-LE9502BTCT
Integrated Circuits (ICs) - Interface - Telecom 1069306-LE9502BTCT
Win Source Part Number: 1069306-LE9502BTCT Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 3.3V Package / Case: 44-TQFP Exposed Pad Supplier Device Package: 44-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LE9502BTCTTR,LE9 502BTCT-ND Product Status: Obsolete

Win Source Part Number: 1069306-LE9502BTCT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Voltage - Supply: 3.3V
Package / Case: 44-TQFP Exposed Pad
Supplier Device Package: 44-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LE9502BTCTTR,LE9502BTCT-ND
Product Status: Obsolete

Buy Now Datasheet
Telecom - LE9502BTCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9502BTCT
Telecom LE9502BTCT
Telecom IC Subscriber Line Interface Concept (SLIC) 44-eTQFP (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC) 44-eTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1069306-LE9502BTCT LE9502BTCT
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details