Microsemi Corp. Interface - Interface - Telecom - LE89010QVC LE89010QVC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778473-LE89010QVC Packaging: Tray Number of Circuits: 1 Mounting: SMD Family Name: LE89010 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778473-LE89010QVC Packaging: Tray Number of Circuits: 1 Mounting: SMD Family Name: LE89010 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1,250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE89010QVC - 778473-LE89010QVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE89010QVC
778473-LE89010QVC
Interface - Interface - Telecom - LE89010QVC 778473-LE89010QVC
Manufacturer: Microsemi Corporation Win Source Part Number: 778473-LE89010QVC Packaging: Tray Number of Circuits: 1 Mounting: SMD Family Name: LE89010 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1,250

Manufacturer: Microsemi Corporation
Win Source Part Number: 778473-LE89010QVC
Packaging: Tray
Number of Circuits: 1
Mounting: SMD
Family Name: LE89010
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1,250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 778473-LE89010QVC
Product Name Interface - Interface - Telecom - LE89010QVC
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details
Integrated Circuits (ICs) - Interface - Telecom - BGT60E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type BGA
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
 - 74ABT126PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details