Microsemi Corp. Interface - Interface - Telecom - LE79R241DJCT LE79R241DJCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206122-LE79R241DJCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206122-LE79R241DJCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79R241DJCT - 206122-LE79R241DJCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79R241DJCT
206122-LE79R241DJCT
Interface - Interface - Telecom - LE79R241DJCT 206122-LE79R241DJCT
Manufacturer: Microsemi Corporation Win Source Part Number: 206122-LE79R241DJCT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-PLCC (11.43x13.97) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 206122-LE79R241DJCT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-PLCC (11.43x13.97)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 206122-LE79R241DJCT
Product Name Interface - Interface - Telecom - LE79R241DJCT
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Distance and angle measurement - Digital Impulse Interface - 750-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1913722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers