Manufacturer: Microsemi Corporation
Win Source Part Number: 002427-LE79Q2281DVCT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Purpose: ISLAC DEVICE
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Telecom Interface ICs 4CH SLAC, 3V, GCI/PCM, PQT64, T&R
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 002427-LE79Q2281DVCT | LE79Q2281DVCT |
| Product Name | Interface - Interface - Telecom - LE79Q2281DVCT | Telecom Interface ICs |
| Supply Voltage | Other; 3.3V |