Microsemi Corp. Interface - Interface - Telecom - LE792288DGCT LE792288DGCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 131139-LE792288DGCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 131139-LE792288DGCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE792288DGCT - 131139-LE792288DGCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE792288DGCT
131139-LE792288DGCT
Interface - Interface - Telecom - LE792288DGCT 131139-LE792288DGCT
Manufacturer: Microsemi Corporation Win Source Part Number: 131139-LE792288DGCT Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 144-BGA (13x13) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 131139-LE792288DGCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 144-BGA (13x13)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 131139-LE792288DGCT
Product Name Interface - Interface - Telecom - LE792288DGCT
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2139020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Interface Transceiver IC - 879-BGT70E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 12V
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details