Microsemi Corp. Interface - Interface - Telecom - LE79112ADGC LE79112ADGC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778457-LE79112ADGC Packaging: Tray Number of Circuits: 32 Mounting: SMD Operating Supply Voltage: 3.3V Function: Telecom Circuit Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE79112 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): LE79112ADGCT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 778457-LE79112ADGC Packaging: Tray Number of Circuits: 32 Mounting: SMD Operating Supply Voltage: 3.3V Function: Telecom Circuit Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE79112 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): LE79112ADGCT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79112ADGC - 778457-LE79112ADGC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79112ADGC
778457-LE79112ADGC
Interface - Interface - Telecom - LE79112ADGC 778457-LE79112ADGC
Manufacturer: Microsemi Corporation Win Source Part Number: 778457-LE79112ADGC Packaging: Tray Number of Circuits: 32 Mounting: SMD Operating Supply Voltage: 3.3V Function: Telecom Circuit Interface: 2-Wire Part Status: Obsolete(EOL) Family Name: LE79112 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LBGA Alternative Parts (Cross-Reference): LE79112ADGCT; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 778457-LE79112ADGC
Packaging: Tray
Number of Circuits: 32
Mounting: SMD
Operating Supply Voltage: 3.3V
Function: Telecom Circuit
Interface: 2-Wire
Part Status: Obsolete(EOL)
Family Name: LE79112
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LBGA
Alternative Parts (Cross-Reference): LE79112ADGCT;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface Transceiver IC - 702-LE79112ADGC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79112ADGC
Interface Transceiver IC 702-LE79112ADGC
IC VOICE LINE VCP 32CH 144LBGA Product overview: LE79112ADGC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112ADGC can be used for catalog matching and distributor lookup.

IC VOICE LINE VCP 32CH 144LBGA Product overview: LE79112ADGC from Microsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79112ADGC can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 778457-LE79112ADGC 702-LE79112ADGC
Product Name Interface - Interface - Telecom - LE79112ADGC Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Specialized - AD9397KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details