Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom LE75183DFQC

Description
Win Source Part Number: 1069288-LE75183DFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183DFQC-ND,150-L E75183DFQC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1069288-LE75183DFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183DFQC-ND,150-L E75183DFQC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1069288-LE75183DFQC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1069288-LE75183DFQC
Integrated Circuits (ICs) - Interface - Telecom 1069288-LE75183DFQC
Win Source Part Number: 1069288-LE75183DFQC Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tray Number of Circuits: 1 Standard Package: 1,300 Mounting: SMD (SMT) Function: Line Card Access Switch Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Microsemi Corporation Other Names: LE75183DFQC-ND,150-L E75183DFQC Product Status: Obsolete

Win Source Part Number: 1069288-LE75183DFQC
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tray
Number of Circuits: 1
Standard Package: 1,300
Mounting: SMD (SMT)
Function: Line Card Access Switch
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: LE75183DFQC-ND,150-LE75183DFQC
Product Status: Obsolete

Buy Now Datasheet
Telecom - LE75183DFQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Card Access Switch 32-QFN (8x8)

Telecom IC Line Card Access Switch 32-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1069288-LE75183DFQC LE75183DFQC
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Interface module - 289-436 - WAGO
Specs
Device Type Sensor Interface
View Details
Interface - Sensor and Detector Interfaces - AD9991KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details