Microsemi Corp. Interface - Interface - Telecom - LE58QL02FJC LE58QL02FJC

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052175-LE58QL02FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQR; Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1052175-LE58QL02FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQR; Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL02FJC - 1052175-LE58QL02FJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL02FJC
1052175-LE58QL02FJC
Interface - Interface - Telecom - LE58QL02FJC 1052175-LE58QL02FJC
Manufacturer: Microsemi Corporation Win Source Part Number: 1052175-LE58QL02FJC Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC (16.51x16.51) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQR; Le58QL021JC; LE58QL02FJC; Le58QL02FJCT; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1052175-LE58QL02FJC
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC (16.51x16.51)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): SI3241-D-FQR; Le58QL021JC; LE58QL02FJC; Le58QL02FJCT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - LE58QL02FJC - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
LE58QL02FJC
Interface - CODECs LE58QL02FJC
Interface - CODECs 4CH SLAC, 3V, 16 I/0, PL44

Interface - CODECs 4CH SLAC, 3V, 16 I/0, PL44

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1052175-LE58QL02FJC LE58QL02FJC
Product Name Interface - Interface - Telecom - LE58QL02FJC Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2466628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type W-WLB2013-12
View Details
Interface - Controllers - CG8974AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66GN,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details