Microsemi Corp. Interface - Interface - Telecom - LE58QL021BVCT LE58QL021BVCT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 126983-LE58QL021BVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 126983-LE58QL021BVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE58QL021BVCT - 126983-LE58QL021BVCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE58QL021BVCT
126983-LE58QL021BVCT
Interface - Interface - Telecom - LE58QL021BVCT 126983-LE58QL021BVCT
Manufacturer: Microsemi Corporation Win Source Part Number: 126983-LE58QL021BVCT Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-TQFP (10x10) Purpose: Subscriber Line Interface Concept (SLIC) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 126983-LE58QL021BVCT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Purpose: Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): SI3241-D-FQ; Le58QL021JC; LE58QL021BVCT; Le58QL021FJCT;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - LE58QL021BVCT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - CODECs
LE58QL021BVCT
Interface - CODECs LE58QL021BVCT
Interface - CODECs 4CH SLAC, 3V, 20 I/0, PQT44, T&R

Interface - CODECs 4CH SLAC, 3V, 20 I/0, PQT44, T&R

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 126983-LE58QL021BVCT LE58QL021BVCT
Product Name Interface - Interface - Telecom - LE58QL021BVCT Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT4051BQ,115 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
 - 26LS32SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details
2 suppliers