JANTXV2N930 is an NPN silicon transistor rated for 45 V collector-emitter voltage and 30 mA collector current, enclosed in a TO-18 package. It operates over a junction temperature range of -55 °C to +200 °C with a power dissipation of 300 mW at 25 °C, derating linearly at 2.0 mW/°C above that point. The device meets MIL-PRF-19500/253 qualification requirements for JAN level JANTXV. The forward current transfer ratio ranges from 150 to 600 depending on collector current, and collector-emitter saturation voltage is 1.0 V maximum at 10 mA collector and 0.5 mA base current. Input impedance is 25 to 32 Ω and output capacitance is 8.0 pF under specified test conditions.
Small Signal Bipolar Transistor, 0.03A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-206AA, TO-18, 3 PIN Product overview: JANTXV2N930 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 45V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTXV2N930 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTXV2N930 |
| Product Name | 0.03A 45V Bipolar Transistor |
| IC(max) | 30 milliamps |