Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTXV2N6790

Description
Win Source Part Number: 1219421-JANTXV2N6790 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/555 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 14.3 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6790,JAN TXV2N6790-MIL,JANTXV 2N6790-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1219421-JANTXV2N6790 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/555 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 14.3 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6790,JAN TXV2N6790-MIL,JANTXV 2N6790-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1219421-JANTXV2N6790 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1219421-JANTXV2N6790
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1219421-JANTXV2N6790
Win Source Part Number: 1219421-JANTXV2N6790 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/555 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 200 V Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 800mW (Tc) Mounting Type: Through Hole Package / Case: TO-205AF Metal Can Supplier Device Package: TO-205AF (TO-39) Gate Charge (Qg) (Max) @ Vgs: 14.3 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Microsemi Corporation Other Names: 150-JANTXV2N6790,JAN TXV2N6790-MIL,JANTXV 2N6790-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1219421-JANTXV2N6790
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/555
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 800mW (Tc)
Mounting Type: Through Hole
Package / Case: TO-205AF Metal Can
Supplier Device Package: TO-205AF (TO-39)
Gate Charge (Qg) (Max) @ Vgs: 14.3 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Microsemi Corporation
Other Names: 150-JANTXV2N6790,JANTXV2N6790-MIL,JANTXV2N6790-ND
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - JANTXV2N6790 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTXV2N6790
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTXV2N6790
MOSFET N-CH 200V 3.5A TO205AF

MOSFET N-CH 200V 3.5A TO205AF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1219421-JANTXV2N6790 JANTXV2N6790
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014NTR - 079331-AUIRFL014NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
6 suppliers