NPN silicon transistors for high-reliability applications, available in TO-5 package with hermetically sealed kovar base and nickel cap, measuring 7.75 to 8.51 mm in case diameter and 38.1 to 44.5 mm in lead length. The JANTXV2N3500L/TR variant has a collector-emitter voltage rating of 150 V, collector current of 300 mA, thermal resistance junction-to-case of 30 °C/W, and operates from -65 to +200 °C. It meets MIL-PRF-19500/366 qualifications and includes JAN, JANTX, JANTXV, and JANS reliability levels.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTXV2N3500L/TR |
| Product Name | Bipolar Transistors - BJT |