Microsemi Corp. FETs - Single - JANTX2N6764 JANTX2N6764

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191521-JANTX2N6764 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 65mOhm at 38A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191521-JANTX2N6764 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 65mOhm at 38A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - JANTX2N6764 - 1191521-JANTX2N6764 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - JANTX2N6764
1191521-JANTX2N6764
FETs - Single - JANTX2N6764 1191521-JANTX2N6764
Manufacturer: Microsemi Corporation Win Source Part Number: 1191521-JANTX2N6764 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-3 Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-204AE Power Dissipation (Maximum): 4W, 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 65mOhm at 38A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Gate Source Voltage (Maximum): ±20V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191521-JANTX2N6764
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-204AE
Power Dissipation (Maximum): 4W, 150W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 38A
Rds On (Maximum) at Id, Vgs: 65mOhm at 38A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Gate Source Voltage (Maximum): ±20V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTX2N6764
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTX2N6764
MOSFET N-CH 100V 38A TO3

MOSFET N-CH 100V 38A TO3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors RF Transistors
Product Number 1191521-JANTX2N6764 JANTX2N6764
Product Name FETs - Single - JANTX2N6764 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 10 Watt, 32 V GaN RF Transistor - QPD1022 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers
40V 46A MOSFET Transistor - 278-AUIRF7739L2 - ERSAELECTRONICS PTE. LTD.
Specs
PD 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers