Manufacturer: Microsemi Corporation
Win Source Part Number: 1191517-JANTX2N6058
Series: Military, MIL-PRF-19500/502
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: NPN - Darlington
Family Name: 2N6058
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 6A, 3V
Alternative Parts (Cross-Reference): 2N6058; PMD10K80; 2N6058 Lead Free;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Power Bipolar Transistor, 12A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-204AA, Metal, 2 Pin, SIMILAR TO TO-3, 2 PIN Product overview: JANTX2N6058 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12A, 80V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-JANTX2N6058 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1191517-JANTX2N6058 | 2088-JANTX2N6058 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - JANTX2N6058 | 12A 80V MOSFET Transistor |
| Polarity | NPN | |
| Package Type | TO-3; SOT3 | |
| Packing Method | Bulk; Bulk | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |