Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N6051 JANTX2N6051

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762278-JANTX2N6051 Series: Military, MIL-PRF-19500/501 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: PNP - Darlington Family Name: 2N6051 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 6A, 3V Alternative Parts (Cross-Reference): 2N6051 Lead Free; TIP646; 2N6051; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762278-JANTX2N6051 Series: Military, MIL-PRF-19500/501 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: PNP - Darlington Family Name: 2N6051 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 6A, 3V Alternative Parts (Cross-Reference): 2N6051 Lead Free; TIP646; 2N6051; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6051 - 762278-JANTX2N6051 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6051
762278-JANTX2N6051
TRANSISTORS - Transistors (BJT) - Single - JANTX2N6051 762278-JANTX2N6051
Manufacturer: Microsemi Corporation Win Source Part Number: 762278-JANTX2N6051 Series: Military, MIL-PRF-19500/501 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-204AA, TO-3 Power - Max: 150W Transistor Type: PNP - Darlington Family Name: 2N6051 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 6A, 3V Alternative Parts (Cross-Reference): 2N6051 Lead Free; TIP646; 2N6051; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762278-JANTX2N6051
Series: Military, MIL-PRF-19500/501
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 150W
Transistor Type: PNP - Darlington
Family Name: 2N6051
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AA (TO-3)
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 120mA, 12A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 6A, 3V
Alternative Parts (Cross-Reference): 2N6051 Lead Free; TIP646; 2N6051; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762278-JANTX2N6051
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N6051
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
 - BC817-25/DG/B2,215 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN
Package Type TO-236AB
View Details
 - 2ED21094S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET; IGBT
Package Type PG-DSO-14
View Details
Transistor - 444016 - Radwell International
Fuji Electric Corp. of America
View Details