Microsemi Corp. Through-Hole 80V 1A Bipolar Transistor JANTX2N3700

Description
NPN BJT Transistor, 80V VCEO, 1A IC, TO-18, Through Hole Product overview: JANTX2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 1A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 80V VCEO, 1A IC, TO-18, Through Hole Product overview: JANTX2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 1A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 80V 1A Bipolar Transistor
2087-JANTX2N3700
Through-Hole 80V 1A Bipolar Transistor 2087-JANTX2N3700
NPN BJT Transistor, 80V VCEO, 1A IC, TO-18, Through Hole Product overview: JANTX2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 1A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3700 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V VCEO, 1A IC, TO-18, Through Hole Product overview: JANTX2N3700 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 80V, 1A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N3700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3700 - 018142-JANTX2N3700 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3700
018142-JANTX2N3700
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3700 018142-JANTX2N3700
Manufacturer: Microsemi Corporation Win Source Part Number: 018142-JANTX2N3700 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-18 (TO-206AA) Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 10nA Typical Gain (hFE) (Min): 50 @ 500mA, 10V Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 018142-JANTX2N3700
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-18 (TO-206AA)
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 50 @ 500mA, 10V
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 2087-JANTX2N3700 018142-JANTX2N3700
Product Name Through-Hole 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - JANTX2N3700
IC(max) 1000 milliamps
VCEO 80 volts
VCBO 140 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data