Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BC817-40W E6327 BC817-40W E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 039570-BC817-40W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 039570-BC817-40W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC817-40W E6327 - 039570-BC817-40W E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC817-40W E6327
039570-BC817-40W E6327
TRANSISTORS - Transistors (BJT) - Single - BC817-40W E6327 039570-BC817-40W E6327
Manufacturer: Infineon Technologies Win Source Part Number: 039570-BC817-40W E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Infineon Technologies
Win Source Part Number: 039570-BC817-40W E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
45V 0.5A Bipolar Transistor
276-BC817-40W E6327
45V 0.5A Bipolar Transistor 276-BC817-40W E6327
TRANS NPN 45V 0.5A SOT-323 Product overview: BC817-40W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40W E6327 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.5A SOT-323 Product overview: BC817-40W E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC817-40W E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 039570-BC817-40W E6327 276-BC817-40W E6327
Product Name TRANSISTORS - Transistors (BJT) - Single - BC817-40W E6327 45V 0.5A Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - BC817K25WH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT323-3
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Bipolar Transistors - 2548842P - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details