Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3439UA JANTX2N3439UA

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138335-JANTX2N3439UA Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: UA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 138335-JANTX2N3439UA Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: UA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3439UA - 138335-JANTX2N3439UA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3439UA
138335-JANTX2N3439UA
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3439UA 138335-JANTX2N3439UA
Manufacturer: Microsemi Corporation Win Source Part Number: 138335-JANTX2N3439UA Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: UA Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 500mV @ 4mA, 50mA Collector Cut-off Current(Max): 2μA Typical Gain (hFE) (Min): 40 @ 20mA, 10V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 138335-JANTX2N3439UA
Packaging: Bulk
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: UA
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 500mV @ 4mA, 50mA
Collector Cut-off Current(Max): 2μA
Typical Gain (hFE) (Min): 40 @ 20mA, 10V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 138335-JANTX2N3439UA
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3439UA
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

RF FETs, MOSFETs - 2312-T2G6000528-Q3-ND - DigiKey
Specs
Package Type 2L-FLG
View Details
3 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
8 suppliers