Microsemi Corp. SMD 1A 150V Diode and Rectifier JANS1N5806US

Description
1A 150V Rectifier Diode, Surface Mount, 25ns RR Product overview: JANS1N5806US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 150V Rectifier Diode, Surface Mount, 25ns RR Product overview: JANS1N5806US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1A 150V Diode and Rectifier - 2085-JANS1N5806US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 150V Diode and Rectifier
2085-JANS1N5806US
SMD 1A 150V Diode and Rectifier 2085-JANS1N5806US
1A 150V Rectifier Diode, Surface Mount, 25ns RR Product overview: JANS1N5806US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806US can be used for catalog matching and distributor lookup.

1A 150V Rectifier Diode, Surface Mount, 25ns RR Product overview: JANS1N5806US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 150V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANS1N5806US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANS1N5806US - 205725-JANS1N5806US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANS1N5806US
205725-JANS1N5806US
Diodes, Rectifiers - Single - JANS1N5806US 205725-JANS1N5806US
Manufacturer: Microsemi Corporation Win Source Part Number: 205725-JANS1N5806US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A Reverse Recovery Time (trr): 25ns Current - Reverse Leakage @ Vr: 1μA @ 150V Capacitance @ Vr, F: 25pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-5A Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 205725-JANS1N5806US
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-5A
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
JANS1N5806US
Rectifiers JANS1N5806US
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANS1N5806US 205725-JANS1N5806US JANS1N5806US
Product Name SMD 1A 150V Diode and Rectifier Diodes, Rectifiers - Single - JANS1N5806US Rectifiers
Package Bulk Package-A-2
IO 1 amps
Diode Type Standard
VF 0.8750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
3 suppliers