Nexperia B.V. Schottky barrier diode 1PS74SB23,115

Description
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies
Request a Quote
Description
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Planar Schottky barrier diode in a SOT457 (TSOP6) surface-mounted plastic package, rated for a maximum forward current of 1 A and a reverse voltage of 25 V, with a typical forward voltage of 400 mV at 1 A and 25 °C. The device is AEC-Q101 qualified, features guard ring protection, and can withstand a non-repetitive peak forward surge current of 25 A. Thermal resistance from junction to ambient is 250 K/W when mounted on an FR4 PCB. Junction temperature ranges from -55 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Planar Schottky barrier diode in a SOT457 (TSOP6) surface-mounted plastic package, rated for a maximum forward current of 1 A and a reverse voltage of 25 V, with a typical forward voltage of 400 mV at 1 A and 25 °C. The device is AEC-Q101 qualified, features guard ring protection, and can withstand a non-repetitive peak forward surge current of 25 A. Thermal resistance from junction to ambient is 250 K/W when mounted on an FR4 PCB. Junction temperature ranges from -55 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Nijmegen, Netherlands
Schottky barrier diode
1PS74SB23,115
Schottky barrier diode 1PS74SB23,115
Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Ultra fast switching speed Low forward voltage Fast recovery time Guard ring protected Small plastic SMD package Capability of absorbing very high surge current AEC-Q101 qualified Applications Rectification Circuit protection Polarity protection Switched-mode power supplies

Planar Schottky barrier diode encapsulated in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Ultra fast switching speed
  • Low forward voltage
  • Fast recovery time
  • Guard ring protected
  • Small plastic SMD package
  • Capability of absorbing very high surge current
  • AEC-Q101 qualified

Applications

  • Rectification
  • Circuit protection
  • Polarity protection
  • Switched-mode power supplies
Supplier's Site Datasheet
Single Diodes - 1727-1PS74SB23,115CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 25V 1A 6TSOP

DIODE SCHOTTKY 25V 1A 6TSOP

Buy Now Datasheet
Single Diodes - 1727-1PS74SB23,115DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 25V 1A 6TSOP

DIODE SCHOTTKY 25V 1A 6TSOP

Buy Now Datasheet
Single Diodes - 1727-1PS74SB23,115TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Diode Schottky 25V 1A (DC) Surface Mount 6-TSOP

Buy Now Datasheet
Single Diodes - 1PS74SB23,115 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1PS74SB23,115
Single Diodes 1PS74SB23,115
DIODE SCHOTTKY 25V 1A 6TSOP

DIODE SCHOTTKY 25V 1A 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes
Product Number 1PS74SB23,115 1727-1PS74SB23,115CT-ND 1PS74SB23,115
Product Name Schottky barrier diode Single Diodes Single Diodes
Package SOT457; SOT457 SOT457 SOT457; SC-74, SOT-457
RoHS Compliant RoHS
IFSM 25 amps
IR 5.00E-4 mA
Unlock Full Specs
to access all available technical data