Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6306 JAN2N6306

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142430-JAN2N6306 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 5V @ 2A, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 3A, 5V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 142430-JAN2N6306 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 5V @ 2A, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 3A, 5V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6306 - 142430-JAN2N6306 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6306
142430-JAN2N6306
TRANSISTORS - Transistors (BJT) - Single - JAN2N6306 142430-JAN2N6306
Manufacturer: Microsemi Corporation Win Source Part Number: 142430-JAN2N6306 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-204AA (TO-3) Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 5V @ 2A, 8A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 3A, 5V Maximum Power Dissipation: 125W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 142430-JAN2N6306
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-204AA (TO-3)
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 5V @ 2A, 8A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 3A, 5V
Maximum Power Dissipation: 125W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 142430-JAN2N6306
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6306
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products