Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N5685 JAN2N5685

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762264-JAN2N5685 Series: Military, MIL-PRF-19500/464 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 300W Transistor Type: NPN Family Name: 2N5685 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V Alternative Parts (Cross-Reference): 2N5685; 2N5685; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762264-JAN2N5685 Series: Military, MIL-PRF-19500/464 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 300W Transistor Type: NPN Family Name: 2N5685 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V Alternative Parts (Cross-Reference): 2N5685; 2N5685; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N5685 - 762264-JAN2N5685 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N5685
762264-JAN2N5685
TRANSISTORS - Transistors (BJT) - Single - JAN2N5685 762264-JAN2N5685
Manufacturer: Microsemi Corporation Win Source Part Number: 762264-JAN2N5685 Series: Military, MIL-PRF-19500/464 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 300W Transistor Type: NPN Family Name: 2N5685 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V Alternative Parts (Cross-Reference): 2N5685; 2N5685; ; Introduction Date: April 18, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762264-JAN2N5685
Series: Military, MIL-PRF-19500/464
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 300W
Transistor Type: NPN
Family Name: 2N5685
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 10A, 50A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 15 @ 25A, 2V
Alternative Parts (Cross-Reference): 2N5685; 2N5685; ;
Introduction Date: April 18, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762264-JAN2N5685
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N5685
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details