JAN2N2605 is a PNP silicon low power transistor for signal amplification and switching applications, housed in a TO-46 (TO-206AB) package with three pins, where the collector is electrically connected to the case. It has a collector-emitter voltage rating of 60 Vdc, a collector current of 30 mA, and a total power dissipation of 400 mW at 25⁰C ambient. The device meets MIL-PRF-19500/354 qualification standards. Thermal resistance from junction to ambient is 437 °C/mW. Current gain (he) ranges from 100 to 400 at 10 mA collector current and 5 V collector-emitter voltage. Collector-base cutoff current is 10 nA at 70 V. Emitter-base voltage is 6.0 Vdc.
Small Signal Bipolar Transistor, 0.03A I(C), 60V V(BR)CEO, 1-Element, PNP, Silicon, TO-206AB, TO-46, 3 PIN Product overview: JAN2N2605 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.03A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.03A, 60V, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N2605 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N2605 |
| Product Name | 0.03A 60V Bipolar Transistor |
| IC(max) | 30 milliamps |