The JAN2N1479 is a military-qualified NPN silicon power transistor in a TO-5 package, designed for high-reliability applications requiring medium power and high-frequency switching. It has a collector-emitter voltage rating of 40 V, a collector current rating of 1.5 A, and a total power dissipation of 1.0 W at 25 °C. The device features a hermetically sealed steel base with a nickel cap, gold-plated kovar leads, and an operating junction temperature range from -65 °C to +200 °C. Its thermal resistance junction-to-case is 35 °C/W. The transistor is qualified per MIL-S-19500/207 and is RoHS compliant in commercial versions only. Package dimensions include a case height of 6.10 to 6.60 mm and a diameter of 7.75 to 8.51 mm.
Trans GP BJT NPN 40V 1.5A 3-Pin TO-5 Product overview: JAN2N1479 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1.5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N1479 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N1479 |
| Product Name | 40V 1.5A Bipolar Transistor |
| IC(max) | 1500 milliamps |