Microsemi Corp. IGBT Modules APTGT25X120T3G

Description
IGBT Modules DOR CC3085
Description
IGBT Modules DOR CC3085
Datasheet
Datasheet Summary
Powered by GS/AI

The APTGT25X120T3G is a three-phase IGBT power module with a 1200 V collector-emitter voltage rating and 25 A continuous collector current at 80°C case temperature. It uses trench and field stop IGBT3 technology with a Kelvin emitter for simplified gate driving, operates up to 20 kHz, and features a direct-mount, isolated package with low thermal resistance. The module includes an internal NTC thermistor for temperature monitoring and has a junction-to-case thermal resistance of 0.8°C/W for the IGBT and 1.2°C/W for the diode. It is rated for a maximum junction temperature of 150°C, an isolation voltage of 4000 V RMS, and meets RoHS compliance. The package weighs 110 g and requires 2-3 N·m mounting torque to a heatsink.

Datasheet Summary
Powered by GS/AI

The APTGT25X120T3G is a three-phase IGBT power module with a 1200 V collector-emitter voltage rating and 25 A continuous collector current at 80°C case temperature. It uses trench and field stop IGBT3 technology with a Kelvin emitter for simplified gate driving, operates up to 20 kHz, and features a direct-mount, isolated package with low thermal resistance. The module includes an internal NTC thermistor for temperature monitoring and has a junction-to-case thermal resistance of 0.8°C/W for the IGBT and 1.2°C/W for the diode. It is rated for a maximum junction temperature of 150°C, an isolation voltage of 4000 V RMS, and meets RoHS compliance. The package weighs 110 g and requires 2-3 N·m mounting torque to a heatsink.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
IGBT Modules
APTGT25X120T3G
IGBT Modules APTGT25X120T3G
IGBT Modules DOR CC3085

IGBT Modules DOR CC3085

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number APTGT25X120T3G
Product Name IGBT Modules
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW50N60CT - AIKW50N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 29 ns
View Details
IGBTs - Modules - FS35R12YT3BOMA1 - 872299-FS35R12YT3BOMA1 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT Module - 34552909 - Radwell International
Fuji Electric Corp. of America
View Details
2 suppliers