Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
MICROSEMI CORP.
APT94N60L2C3G -- MOSFET
Microsemi Corp.
MOSFET
APT94N60L2C3G
Description
MOSFET FG, MOSFET, 600V, TO-264 MAX, RoHS
Datasheet
Description
MOSFET FG, MOSFET, 600V, TO-264 MAX, RoHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MOSFET
APT94N60L2C3G
MOSFET
APT94N60L2C3G
MOSFET FG, MOSFET, 600V, TO-264 MAX, RoHS
MOSFET FG, MOSFET, 600V, TO-264 MAX, RoHS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
APT94N60L2C3G
Product Name
MOSFET
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1582-T2B-A
2SK1582-T2B-A
Specs
Package Type
SOT3
View Details
RS Components, Ltd.
MOSFETs
1464775
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
Soic
View Details
Advanced Linear Devices, Inc.
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR
ALD310708SCL
Specs
Polarity
P-Channel
MOSFET Operating Mode
Enhancement; Precision Enhancement Mode
V
(BR)DSS
-8 volts
View Details
4
suppliers
Texas Instruments
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2
CSD17571Q2
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
r
DS
(on)
0.0290 ohms
View Details
8
suppliers