Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84F50B2 APT84F50B2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146910-APT84F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): STW45NM50FD; IXFB72N55Q2; STW45NM50; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1146910-APT84F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): STW45NM50FD; IXFB72N55Q2; STW45NM50; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84F50B2 - 1146910-APT84F50B2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84F50B2
1146910-APT84F50B2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84F50B2 1146910-APT84F50B2
Manufacturer: Microsemi Corporation Win Source Part Number: 1146910-APT84F50B2 Series: POWER MOS 8 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Variant Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 84A (Tc) Family Name: APT84F50B2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.microsemi.com Manufacturer Package: T-MAX [B2] Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1135W (Tc) Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V Alternative Parts (Cross-Reference): STW45NM50FD; IXFB72N55Q2; STW45NM50; Introduction Date: May 21, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Microsemi Corporation
Win Source Part Number: 1146910-APT84F50B2
Series: POWER MOS 8
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 84A (Tc)
Family Name: APT84F50B2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: T-MAX [B2]
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 340nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 13500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1135W (Tc)
Rds On (Maximum) @ Id, Vgs: 65 mOhm @ 42A, 10V
Alternative Parts (Cross-Reference): STW45NM50FD; IXFB72N55Q2; STW45NM50;
Introduction Date: May 21, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1146910-APT84F50B2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT84F50B2
Package Type TO-247; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Transistor - 34099276 - Radwell International
Fuji Electric Corp. of America
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers