APT7M120S is a 1200V, 8A N-channel MOSFET designed for high-speed switching in applications such as PFC, boost, buck, and flyback converters. It is housed in a TO-247 package with a maximum power dissipation of 335 W at 25°C and a junction-to-case thermal resistance of 0.37°C/W. The device has a maximum on-resistance of 2.1 Ω at 10V gate drive and 25°C, an avalanche energy rating of 575 mJ, and a gate charge of 80 nC. It is RoHS compliant and supports operating and storage junction temperatures from -55°C to 150°C.
MOSFET FG, MOSFET, 1200V, TO-268
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT7M120S |
| Product Name | MOSFET |