Microsemi Corp. MOSFET APT77N60SC6

Description
MOSFET FG, MOSFET, 600V, TO-268
Description
MOSFET FG, MOSFET, 600V, TO-268
Datasheet
Datasheet Summary
Powered by GS/AI

The APT77N60SC6 is a 600V, 77A silicon super junction MOSFET designed for high-efficiency power switching applications. It is packaged in a D3PAK surface-mount case with dimensions of 15.95 mm × 5.08 mm × 1.47 mm and features an ultra-low on-state resistance of 0.041 Ω at 25°C, a gate charge of 260 nC, and repetitive avalanche energy rating of 2.96 mJ. The device is rated for a junction temperature range of -55°C to 150°C and meets RoHS standards. Thermal resistance from junction to case is 0.26°C/W. It is qualified for automotive use under AEC-Q200.

Datasheet Summary
Powered by GS/AI

The APT77N60SC6 is a 600V, 77A silicon super junction MOSFET designed for high-efficiency power switching applications. It is packaged in a D3PAK surface-mount case with dimensions of 15.95 mm × 5.08 mm × 1.47 mm and features an ultra-low on-state resistance of 0.041 Ω at 25°C, a gate charge of 260 nC, and repetitive avalanche energy rating of 2.96 mJ. The device is rated for a junction temperature range of -55°C to 150°C and meets RoHS standards. Thermal resistance from junction to case is 0.26°C/W. It is qualified for automotive use under AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 600V, TO-268

MOSFET FG, MOSFET, 600V, TO-268

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT77N60SC6
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 - BUK7Y25-60EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 34000 milliamps
View Details
6 suppliers
CSD23382F4 P-Channel NexFET Power MOSFET - CSD23382F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0760 ohms
View Details
7 suppliers
MOSFETs - 2441935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details