Nexperia B.V. N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 BUK7Y25-60EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 25 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for high-performance automotive applications and compliant with AEC Q101. It has a continuous drain current of 34 A at 25 °C, a peak drain current of 136 A for pulses up to 10 µs, and a total power dissipation of 64 W. The junction and storage temperature range is -55 °C to 175 °C. The drain-source on-state resistance is 15.7 mΩ to 25 mΩ at 10 V gate-source voltage and 25 °C. It supports repetitive avalanche energy up to 23.4 mJ.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 25 mΩ standard level MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology, designed for high-performance automotive applications and compliant with AEC Q101. It has a continuous drain current of 34 A at 25 °C, a peak drain current of 136 A for pulses up to 10 µs, and a total power dissipation of 64 W. The junction and storage temperature range is -55 °C to 175 °C. The drain-source on-state resistance is 15.7 mΩ to 25 mΩ at 10 V gate-source voltage and 25 °C. It supports repetitive avalanche energy up to 23.4 mJ.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 - BUK7Y25-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56
BUK7Y25-60EX
N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 BUK7Y25-60EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1803-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1803-2-ND
Single FETs, MOSFETs 1727-1803-2-ND
N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1803-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1803-6-ND
Single FETs, MOSFETs 1727-1803-6-ND
N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1803-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1803-1-ND
Single FETs, MOSFETs 1727-1803-1-ND
N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 34A (Tc) 64W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 987957-BUK7Y25-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
987957-BUK7Y25-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 987957-BUK7Y25-60EX
Win Source Part Number: 987957-BUK7Y25-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 34A (Tc) Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 4V @ 1mA Power Dissipation (Max): 64W (Tc) Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Gate Charge (Qg) (Max) @ Vgs: 16.1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 568-11417-1-ND,568-1 1417-6-ND,9340674411 15,1727-1803-6,568-1 1417-2-ND,568-11417- 6,1727-1803-2,BUK7Y2 5-60EX-ND,1727-1803- 1,568-11417-1,568-11 417-2 Base Product Number: BUK7Y25 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 987957-BUK7Y25-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 34A (Tc)
Rds On (Max) @ Id, Vgs: 25mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 4V @ 1mA
Power Dissipation (Max): 64W (Tc)
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Gate Charge (Qg) (Max) @ Vgs: 16.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1043 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-11417-1-ND,568-11417-6-ND,934067441115,1727-1803-6,568-11417-2-ND,568-11417-6,1727-1803-2,BUK7Y25-60EX-ND,1727-1803-1,568-11417-1,568-11417-2
Base Product Number: BUK7Y25
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V SOIC MOSFET Transistor
278-BUK7Y25-60EX
N-Channel 60 V SOIC MOSFET Transistor 278-BUK7Y25-60EX
BUK7Y25-60E - N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y25-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y25-60EX can be used for catalog matching and distributor lookup.

BUK7Y25-60E - N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y25-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y25-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK7Y25-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y25-60EX
Single FETs, MOSFETs BUK7Y25-60EX
MOSFET N-CH 60V 34A LFPAK56

MOSFET N-CH 60V 34A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y25-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y25-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y25-60EX
MOSFET N-CH 60V 34A LFPAK56

MOSFET N-CH 60V 34A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK7Y25-60EX 1727-1803-2-ND 987957-BUK7Y25-60EX 278-BUK7Y25-60EX BUK7Y25-60EX BUK7Y25-60EX
Product Name N-channel 60 V, 25 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V SOIC MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 34000 milliamps 34000 milliamps
VGS(off) 20 volts
PD 64 milliwatts 64000 milliwatts 64000 milliwatts
Unlock Full Specs
to access all available technical data