APT75M50L is a 500V, 75A N-channel MOSFET in a TO-264 package, designed for high-speed switching in applications such as boost converters, flyback circuits, and inverters. It has a maximum drain-source on-resistance of 0.075Ω at 10V gate voltage and 37A drain current, and features low gate charge of 290nC and ultra-low reverse transfer capacitance of 160pF to improve noise immunity and reduce EMI. The device is rated for 1580mJ single-pulse avalanche energy and operates within a junction temperature range of -55°C to 150°C. The TO-264 package weighs 6.2g and supports a maximum mounting torque of 1.1N·m. The part is RoHS compliant.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | APT75M50L |
| Product Name | MOSFET |