Microsemi Corp. Diodes, Rectifiers - Arrays - APT60S20B2CTG APT60S20B2CTG

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768711-APT60S20B2CTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Variant Diode Type: Schottky Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Family Name: APT60S20B2CT Categories: Discrete Semiconductor Products Manufacturer Package: T-MAX [B2] Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; STPS60SM200CW; SSR80200CTZUB; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768711-APT60S20B2CTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Variant Diode Type: Schottky Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Family Name: APT60S20B2CT Categories: Discrete Semiconductor Products Manufacturer Package: T-MAX [B2] Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; STPS60SM200CW; SSR80200CTZUB; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - APT60S20B2CTG - 768711-APT60S20B2CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - APT60S20B2CTG
768711-APT60S20B2CTG
Diodes, Rectifiers - Arrays - APT60S20B2CTG 768711-APT60S20B2CTG
Manufacturer: Microsemi Corporation Win Source Part Number: 768711-APT60S20B2CTG Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Variant Diode Type: Schottky Reverse Recovery Time (trr): 55ns Current - Reverse Leakage @ Vr: 1mA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 75A Family Name: APT60S20B2CT Categories: Discrete Semiconductor Products Manufacturer Package: T-MAX [B2] Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; STPS60SM200CW; SSR80200CTZUB; Introduction Date: February 26, 2004 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 768711-APT60S20B2CTG
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3 Variant
Diode Type: Schottky
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 1mA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 75A
Family Name: APT60S20B2CT
Categories: Discrete Semiconductor Products
Manufacturer Package: T-MAX [B2]
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 60A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): STPS80170CW; STPS61170CW; STPS60SM200CW; SSR80200CTZUB;
Introduction Date: February 26, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
APT60S20B2CTG
Schottky Diodes & Rectifiers APT60S20B2CTG
Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, 60A, TO-247 T-MAX, RoHS

Schottky Diodes & Rectifiers FG, SCHOTTKY, 200V, 60A, TO-247 T-MAX, RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Schottky Diodes
Product Number 768711-APT60S20B2CTG APT60S20B2CTG
Product Name Diodes, Rectifiers - Arrays - APT60S20B2CTG Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
VF 0.9000 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details