Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) surface-mounted plastic package measuring 2 mm x 1.25 mm x 0.95 mm. It has a maximum reverse voltage of 30 V, a maximum forward current of 200 mA per diode, and a total power dissipation of 200 mW. The forward voltage is up to 800 mV at 100 mA, with a diode capacitance of 10 pF at 1 V and 1 MHz. Reverse recovery time is 5 ns. It is rated for an ambient temperature range of -55 °C to 150 °C and a junction temperature up to 150 °C. Applications include ultra high-speed switching, line termination, voltage clamping, and reverse polarity protection.
Planar Schottky barrier diode with an integrated guard ring for stress protection, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1131488-BAT54SWF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 µA @ 25 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: 934028910135
Base Product Number: BAT54
DIODE ARR SCHOT 30V 200MA SOT323
Diode Array 1 Pair Series Connection Schottky 30V 200mA (DC) Surface Mount SC-70, SOT-323
DIODE ARR SCHOT 30V 200MA SOT323
Rectifier Diode, Schottky, 2 Element, 0.2A, 30V V(RRM), Silicon
BAT54W series - Schottky barrier diode SC-70 3-Pin Product overview: BAT54SWF from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54SWF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 200MA SC70
DIODE ARR SCHOT 30V 200MA SOT323
Schottky Diodes & Rectifiers Schottky barrier diodes
| Nexperia B.V. | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAT54SWF | 1131488-BAT54SWF | 1727-BAT54SWFCT-ND | BAT54SWF | 286-BAT54SWF | BAT54SWF | BAT54SWF | BAT54SWF |
| Product Name | Schottky barrier diode | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Applications | Switching | |||||||
| Package | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323 | SOT323; SC-70, SOT-323 | SOT-323-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||||
| VF | 240 to 0.2400 volts | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||||
| IF | 200 mA |