Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2FLL APT60M75L2FLL

Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146875-APT60M75L2FL L Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Advanced Power Technology Win Source Part Number: 1146875-APT60M75L2FL L Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2FLL - 1146875-APT60M75L2FLL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2FLL
1146875-APT60M75L2FLL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2FLL 1146875-APT60M75L2FLL
Manufacturer: Advanced Power Technology Win Source Part Number: 1146875-APT60M75L2FL L Manufacturer Homepage: www.advpowertech.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Advanced Power Technology
Win Source Part Number: 1146875-APT60M75L2FLL
Manufacturer Homepage: www.advpowertech.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1146875-APT60M75L2FLL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT60M75L2FLL
Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3988-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - BSC520N15NS3 G - BSC520N15NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0520 ohms
View Details