The APT50GT120B2RDQ2G is a 1200 V, 50 A IGBT transistor in a TO-247 package with a weight of 6.2 g, designed for switch-mode operation. It features a typical collector-emitter on-voltage of 3.2 V at 50 A and 25°C, a gate threshold voltage of 4.5 to 6.5 V, and a maximum continuous collector current of 50 A at 100°C. The device includes an ultrafast soft-recovery anti-parallel diode with a typical forward voltage of 3.3 V at 50 A and a reverse recovery charge of 545 nC at 30 A and 25°C. It has a junction-to-case thermal resistance of 0.20 °C/W for the IGBT and 0.80 °C/W for the diode. The IGBT is rated for switching frequencies up to 50 kHz and meets RoHS compliance. It is not suitable for linear mode operation.
IGBT Transistors FG, IGBT-COMBI, 1200V, TO-247 T-MAX, RoHS
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT50GT120B2RDQ2G |
| Product Name | IGBT Transistors |