Rochester Electronics IGBTs - Single - RJP30E2DPP-M0#T2 RJP30E2DPP-M0#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891791-RJP30E2DPP-M0 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891791-RJP30E2DPP-M0 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RJP30E2DPP-M0 is a silicon N-channel IGBT designed for high-speed power switching, featuring trench gate technology. It is packaged in a TO-220FL case with a mass of 1.5 g. The device has a collector-to-emitter voltage rating of 360 V, a continuous collector current of 35 A, and a peak collector current of 200 A under pulsed conditions. Its collector-to-emitter saturation voltage is 1.7 V typical at 35 A and 15 V gate-emitter bias. Switching times are 150 ns typical for fall time, with a total gate charge of 34 nC. The junction-to-case thermal impedance is 5 °C/W, and the maximum junction temperature is 150 °C.

Datasheet Summary
Powered by GS/AI

The RJP30E2DPP-M0 is a silicon N-channel IGBT designed for high-speed power switching, featuring trench gate technology. It is packaged in a TO-220FL case with a mass of 1.5 g. The device has a collector-to-emitter voltage rating of 360 V, a continuous collector current of 35 A, and a peak collector current of 200 A under pulsed conditions. Its collector-to-emitter saturation voltage is 1.7 V typical at 35 A and 15 V gate-emitter bias. Switching times are 150 ns typical for fall time, with a total gate charge of 34 nC. The junction-to-case thermal impedance is 5 °C/W, and the maximum junction temperature is 150 °C.

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJP30E2DPP-M0#T2 - 891791-RJP30E2DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJP30E2DPP-M0#T2
891791-RJP30E2DPP-M0#T2
IGBTs - Single - RJP30E2DPP-M0#T2 891791-RJP30E2DPP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 891791-RJP30E2DPP-M0 #T2 Series: * Features: IGBT Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891791-RJP30E2DPP-M0#T2
Series: *
Features: IGBT
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT)
Product Number 891791-RJP30E2DPP-M0#T2
Product Name IGBTs - Single - RJP30E2DPP-M0#T2
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - NGTB40N65IHRTG - 887242-NGTB40N65IHRTG - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Single IGBTs - AUIRG4PH50S-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
8 suppliers
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW30N60VD - Fuji Electric Corp. of America
Specs
VCES 600 volts
IC(max) 30 amps
Switching Speed 20 kHz
View Details