Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4M120K APT4M120K

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051469-APT4M120K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1385pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STP6N120K3; IXFP6N120P; IXTP3N120SN; APT4M120K; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051469-APT4M120K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1385pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STP6N120K3; IXFP6N120P; IXTP3N120SN; APT4M120K; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4M120K - 051469-APT4M120K - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4M120K
051469-APT4M120K
TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4M120K 051469-APT4M120K
Manufacturer: Microsemi Corporation Win Source Part Number: 051469-APT4M120K Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 225W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 [K] Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1200V (1.2kV) Continuous Drain Current at 25°C: 5A (Tc) Gate-Source Threshold Voltage: 5V @ 1mA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1385pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 4 Ohm @ 2A, 10V Alternative Parts (Cross-Reference): STP6N120K3; IXFP6N120P; IXTP3N120SN; APT4M120K; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051469-APT4M120K
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 225W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220 [K]
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1200V (1.2kV)
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 5V @ 1mA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1385pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 4 Ohm @ 2A, 10V
Alternative Parts (Cross-Reference): STP6N120K3; IXFP6N120P; IXTP3N120SN; APT4M120K;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET FG, MOSFET, 1200V, TO-220

MOSFET FG, MOSFET, 1200V, TO-220

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 051469-APT4M120K APT4M120K
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - APT4M120K MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 1200 volts
PD 225000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG75R090M1H - AIMBG75R090M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers