Microsemi Corp. MOSFET APT38F50J

Description
MOSFET FG, FREDFET, 500V, SOT-227
Description
MOSFET FG, FREDFET, 500V, SOT-227
Datasheet
Datasheet Summary
Powered by GS/AI

APT38F50J is a 500V, 38A N-channel FREDFET MOSFET designed for high-reliability switching applications such as ZVS phase-shifted bridges, PFC converters, and buck circuits. It is housed in a SOT-227 (ISOTOP®) package measuring 31.7 mm × 25.4 mm × 12.8 mm and weighs 29.2 g. The device features a maximum drain-source on-resistance of 0.10 Ω at 10V gate drive, a reverse recovery time of ≤280 ns at 25°C, and an avalanche energy rating of 1200 mJ. It operates from -55°C to 150°C junction temperature, meets RoHS standards, and is UL recognized under file #E145592.

Datasheet Summary
Powered by GS/AI

APT38F50J is a 500V, 38A N-channel FREDFET MOSFET designed for high-reliability switching applications such as ZVS phase-shifted bridges, PFC converters, and buck circuits. It is housed in a SOT-227 (ISOTOP®) package measuring 31.7 mm × 25.4 mm × 12.8 mm and weighs 29.2 g. The device features a maximum drain-source on-resistance of 0.10 Ω at 10V gate drive, a reverse recovery time of ≤280 ns at 25°C, and an avalanche energy rating of 1200 mJ. It operates from -55°C to 150°C junction temperature, meets RoHS standards, and is UL recognized under file #E145592.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET FG, FREDFET, 500V, SOT-227

MOSFET FG, FREDFET, 500V, SOT-227

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number APT38F50J
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
CSD13201W10 N-Channel NexFET? Power MOSFET - CSD13201W10 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
rDS(on) 0.0340 ohms
View Details
7 suppliers
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers